Wurth Electronics ICS, Inc. Transformers -Pulse Transformers 750510231

Description
Manufacturer: Würth Elektronik Category: Transformers -Pulse Transformers Package: Tray Product Status: Active Inductance: 1mH Mounting Type: Through Hole Size / Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm) Height - Seated (Max): 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers -Pulse Transformers Package: Tray Product Status: Active Inductance: 1mH Mounting Type: Through Hole Size / Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm) Height - Seated (Max): 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers -Pulse Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers -Pulse Transformers
Transformers -Pulse Transformers
Manufacturer: Würth Elektronik Category: Transformers -Pulse Transformers Package: Tray Product Status: Active Inductance: 1mH Mounting Type: Through Hole Size / Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm) Height - Seated (Max): 0.530" (13.46mm)

Manufacturer: Würth Elektronik
Category: Transformers -Pulse Transformers
Package: Tray
Product Status: Active
Inductance: 1mH
Mounting Type: Through Hole
Size / Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height - Seated (Max): 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers -Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Transformers - Audio Transformers - Signal Level - 149S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers