Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750341140 750341140

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908359-750341140 Series: WE-FW, MID-PLN Operating Temperature Range: -40°C ~ 125°C Features: Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 500VDC Isolation 200 ~ 700kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 115 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Other Part Number: 732-4449-6, 732-4449-2, 732-4449-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908359-750341140 Series: WE-FW, MID-PLN Operating Temperature Range: -40°C ~ 125°C Features: Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 500VDC Isolation 200 ~ 700kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 115 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Other Part Number: 732-4449-6, 732-4449-2, 732-4449-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750341140 - 908359-750341140 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750341140
908359-750341140
Switching Converter, SMPS Transformers - 750341140 908359-750341140
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908359-750341140 Series: WE-FW, MID-PLN Operating Temperature Range: -40°C ~ 125°C Features: Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 500VDC Isolation 200 ~ 700kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 115 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Other Part Number: 732-4449-6, 732-4449-2, 732-4449-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908359-750341140
Series: WE-FW, MID-PLN
Operating Temperature Range: -40°C ~ 125°C
Features: Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 500VDC Isolation 200 ~ 700kHz Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 115
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Other Part Number: 732-4449-6, 732-4449-2, 732-4449-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 908359-750341140
Product Name Switching Converter, SMPS Transformers - 750341140
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.50E7 Hz
View Details
Transformers - 1540M08 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details