Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 750316770

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 39 mH @ 1 kHz Frequency: 3.025GHz Cut Off Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 39 mH @ 1 kHz Frequency: 3.025GHz Cut Off Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Isolation: 1kV (1000V) Inductance @ Frequency: 39 mH @ 1 kHz Frequency: 3.025GHz Cut Off Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Voltage - Isolation: 1kV (1000V)
Inductance @ Frequency: 39 mH @ 1 kHz
Frequency: 3.025GHz Cut Off
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers