Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750315835 750315835

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1250Vrms Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1250Vrms Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750315835 -  - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750315835
Switching Converter, SMPS Transformers - 750315835
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1250Vrms Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Voltage - Primary: 23V ~ 65V
Voltage - Isolation: 1250Vrms
Frequency: 5kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Switching Converter, SMPS Transformers - 750315835
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Gate Drive Transformers - DA2318-AL DA2318-ALC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - A145151TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers