Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 750313417

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1250Vrms Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1250Vrms Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Applications: Telecom Voltage - Primary: 23V ~ 65V Voltage - Isolation: 1250Vrms Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Applications: Telecom
Voltage - Primary: 23V ~ 65V
Voltage - Isolation: 1250Vrms
Frequency: 5kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Operating Range Telecom
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484254P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
35GHz Rf Amplifier - 860-CMD247 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721GSAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9325801MCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details