Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750312559 750312559

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908356-750312559 Series: WE-FB, MID-FLYLT Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 70kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1021-6, 1297-1021-2, 1297-1021-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908356-750312559 Series: WE-FB, MID-FLYLT Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 70kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1021-6, 1297-1021-2, 1297-1021-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750312559 - 908356-750312559 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750312559
908356-750312559
Switching Converter, SMPS Transformers - 750312559 908356-750312559
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908356-750312559 Series: WE-FB, MID-FLYLT Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 70kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1021-6, 1297-1021-2, 1297-1021-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908356-750312559
Series: WE-FB, MID-FLYLT
Operating Temperature Range: -40°C ~ 125°C
Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 70kHz Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 1297-1021-6, 1297-1021-2, 1297-1021-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 908356-750312559
Product Name Switching Converter, SMPS Transformers - 750312559
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
B0434-AL B0434-ALD - B0434-AL B0434-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611454-2 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers