Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750311607 750311607

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908354-750311607 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2656-1, 732-2656-2, Q9148015, 732-2656-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908354-750311607 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2656-1, 732-2656-2, Q9148015, 732-2656-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750311607 - 908354-750311607 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750311607
908354-750311607
Switching Converter, SMPS Transformers - 750311607 908354-750311607
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908354-750311607 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2656-1, 732-2656-2, Q9148015, 732-2656-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908354-750311607
Series: WE-FB
Operating Temperature Range: -40°C ~ 125°C
Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-2656-1, 732-2656-2, Q9148015, 732-2656-6

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750311607 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750311607
Switching Converter, SMPS Transformers 750311607
TRANS FLYBACK LT3748 14UH SMD

TRANS FLYBACK LT3748 14UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 908354-750311607 750311607
Product Name Switching Converter, SMPS Transformers - 750311607 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details