Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750311600 750311600

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908353-750311600 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2653-6, 732-2653-1, 732-2653-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908353-750311600 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2653-6, 732-2653-1, 732-2653-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750311600 - 908353-750311600 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750311600
908353-750311600
Switching Converter, SMPS Transformers - 750311600 908353-750311600
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908353-750311600 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2653-6, 732-2653-1, 732-2653-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908353-750311600
Series: WE-FB
Operating Temperature Range: -40°C ~ 125°C
Features: Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-2653-6, 732-2653-1, 732-2653-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 908353-750311600
Product Name Switching Converter, SMPS Transformers - 750311600
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount - Plug-In Printed Circuit Audio Transformers - TY-146P - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Isolation; Audio; Pulse Transformers
Mounting PCB/SMD
View Details
6 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details