Wurth Electronics ICS, Inc. Pulse Transformers - 750082154 750082154

Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1010297-750082154 Packaging: Reel - TR Inductance: 30μH Height - Seated (Max): 0.078" (1.98mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1010297-750082154 Packaging: Reel - TR Inductance: 30μH Height - Seated (Max): 0.078" (1.98mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 750082154 - 1010297-750082154 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 750082154
1010297-750082154
Pulse Transformers - 750082154 1010297-750082154
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1010297-750082154 Packaging: Reel - TR Inductance: 30μH Height - Seated (Max): 0.078" (1.98mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Midcom
Win Source Part Number: 1010297-750082154
Packaging: Reel - TR
Inductance: 30μH
Height - Seated (Max): 0.078" (1.98mm)
Mounting: SMD (SMT)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1010297-750082154
Product Name Pulse Transformers - 750082154
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F20-120 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details