Wurth Electronics ICS, Inc. Pulse Transformers - 750052237 750052237

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907220-750052237 Series: WE-DSL, MID-DSLITL Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 732-2458-6, 732-2458-1, 732-2458-2, 52237R-LF1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907220-750052237 Series: WE-DSL, MID-DSLITL Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 732-2458-6, 732-2458-1, 732-2458-2, 52237R-LF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 750052237 - 907220-750052237 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 750052237
907220-750052237
Pulse Transformers - 750052237 907220-750052237
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907220-750052237 Series: WE-DSL, MID-DSLITL Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Affected HTSUS: 8504.31.2000 Other Part Number: 732-2458-6, 732-2458-1, 732-2458-2, 52237R-LF1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907220-750052237
Series: WE-DSL, MID-DSLITL
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Affected
HTSUS: 8504.31.2000
Other Part Number: 732-2458-6, 732-2458-1, 732-2458-2, 52237R-LF1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 907220-750052237
Product Name Pulse Transformers - 750052237
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0235-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-22A - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details