Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 750032052 750032052

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908350-750032052 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Capacitor Charger For For DC/DC Converters SMPS Transformer 1000Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6012 Other Part Number: 32052, 732-2129-1, 32052-R-LF3, 732-2129-2, 32052R-LF3, 732-2129-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908350-750032052 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Capacitor Charger For For DC/DC Converters SMPS Transformer 1000Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6012 Other Part Number: 32052, 732-2129-1, 32052-R-LF3, 732-2129-2, 32052R-LF3, 732-2129-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 750032052 - 908350-750032052 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 750032052
908350-750032052
Switching Converter, SMPS Transformers - 750032052 908350-750032052
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908350-750032052 Series: WE-FB Operating Temperature Range: -40°C ~ 125°C Features: Capacitor Charger For For DC/DC Converters SMPS Transformer 1000Vrms Isolation - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6012 Other Part Number: 32052, 732-2129-1, 32052-R-LF3, 732-2129-2, 32052R-LF3, 732-2129-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908350-750032052
Series: WE-FB
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitor Charger For For DC/DC Converters SMPS Transformer 1000Vrms Isolation - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.6012
Other Part Number: 32052, 732-2129-1, 32052-R-LF3, 732-2129-2, 32052R-LF3, 732-2129-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 908350-750032052
Product Name Switching Converter, SMPS Transformers - 750032052
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω - TCN2-26+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers