Wurth Electronics ICS, Inc. Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 7498010210A

Description
Manufacturer: AMIS Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 1(Port) Number of Rows: 2 Applications: Telecom Orientation: Horizontal
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 1(Port) Number of Rows: 2 Applications: Telecom Orientation: Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Manufacturer: AMIS Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 1(Port) Number of Rows: 2 Applications: Telecom Orientation: Horizontal

Manufacturer: AMIS
Category: Connectors, Interconnects>Circular Connectors>Backshells and Cable Clamps
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Ports: 1(Port)
Number of Rows: 2
Applications: Telecom
Orientation: Horizontal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details