Wurth Electronics ICS, Inc. Transformers- Current Sense Transformers 749251100

Description
Manufacturer: Würth Elektronik Category: Transformers- Current Sense Transformers Series: WE-CST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Invasive DC Resistance (DCR): 6mOhm Primary, 5.5Ohm Secondary Mounting Type: Surface Mount Size / Dimension: 0.303" L x 0.272" W (7.70mm x 6.90mm) Height - Seated (Max): 0.210" (5.33mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers- Current Sense Transformers Series: WE-CST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Invasive DC Resistance (DCR): 6mOhm Primary, 5.5Ohm Secondary Mounting Type: Surface Mount Size / Dimension: 0.303" L x 0.272" W (7.70mm x 6.90mm) Height - Seated (Max): 0.210" (5.33mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers- Current Sense Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers- Current Sense Transformers
Transformers- Current Sense Transformers
Manufacturer: Würth Elektronik Category: Transformers- Current Sense Transformers Series: WE-CST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Invasive DC Resistance (DCR): 6mOhm Primary, 5.5Ohm Secondary Mounting Type: Surface Mount Size / Dimension: 0.303" L x 0.272" W (7.70mm x 6.90mm) Height - Seated (Max): 0.210" (5.33mm)

Manufacturer: Würth Elektronik
Category: Transformers- Current Sense Transformers
Series: WE-CST
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Invasive
DC Resistance (DCR): 6mOhm Primary, 5.5Ohm Secondary
Mounting Type: Surface Mount
Size / Dimension: 0.303" L x 0.272" W (7.70mm x 6.90mm)
Height - Seated (Max): 0.210" (5.33mm)

Buy Now Datasheet
Current Sense Transformers - 749251100 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
749251100
Current Sense Transformers 749251100
CURR SENSE XFMR 1:100 10A SMD

CURR SENSE XFMR 1:100 10A SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 749251100
Product Name Transformers- Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-255X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details