Wurth Electronics ICS, Inc. Transformers -Current Sense Transformers 749251050

Description
Manufacturer: Würth Elektronik Category: Transformers -Current Sense Transformers Series: WE-CST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Invasive ET (Volt-Time): 25VµS DC Resistance (DCR): 6mOhm Primary, 1.4Ohm Secondary Mounting Type: Surface Mount Size / Dimension: 0.303" L x 0.272" W (7.70mm x 6.90mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers -Current Sense Transformers Series: WE-CST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Invasive ET (Volt-Time): 25VµS DC Resistance (DCR): 6mOhm Primary, 1.4Ohm Secondary Mounting Type: Surface Mount Size / Dimension: 0.303" L x 0.272" W (7.70mm x 6.90mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers -Current Sense Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers -Current Sense Transformers
Transformers -Current Sense Transformers
Manufacturer: Würth Elektronik Category: Transformers -Current Sense Transformers Series: WE-CST Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Invasive ET (Volt-Time): 25VµS DC Resistance (DCR): 6mOhm Primary, 1.4Ohm Secondary Mounting Type: Surface Mount Size / Dimension: 0.303" L x 0.272" W (7.70mm x 6.90mm)

Manufacturer: Würth Elektronik
Category: Transformers -Current Sense Transformers
Series: WE-CST
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Invasive
ET (Volt-Time): 25VµS
DC Resistance (DCR): 6mOhm Primary, 1.4Ohm Secondary
Mounting Type: Surface Mount
Size / Dimension: 0.303" L x 0.272" W (7.70mm x 6.90mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers -Current Sense Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details
Transformers - Audio Transformers - Signal Level - 101V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers