Wurth Electronics ICS, Inc. Transformers - Switching Converter, SMPS Transformers 749196507

Description
Win Source Part Number: 1381148-749196507 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FLEX Type: For DC/DC Converters Package: Tape & Reel Size / Dimension: 0.827" L x 0.846" W (21.01mm x 21.49mm) Applications: Flexible Height - Seated (Max): 0.472" (11.99mm) Standard Package: 120 pcs Inductance @ Frequency: 87.1µH @ 100kHz Voltage - Isolation: 1500Vrms Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 125°C Footprint: 1.161" L x 0.846" W (29.49mm x 21.49mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381148-749196507 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FLEX Type: For DC/DC Converters Package: Tape & Reel Size / Dimension: 0.827" L x 0.846" W (21.01mm x 21.49mm) Applications: Flexible Height - Seated (Max): 0.472" (11.99mm) Standard Package: 120 pcs Inductance @ Frequency: 87.1µH @ 100kHz Voltage - Isolation: 1500Vrms Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 125°C Footprint: 1.161" L x 0.846" W (29.49mm x 21.49mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Switching Converter, SMPS Transformers - 1381148-749196507 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
1381148-749196507
Transformers - Switching Converter, SMPS Transformers 1381148-749196507
Win Source Part Number: 1381148-749196507 Category: Transformers>Switchi ng Converter, SMPS Transformers Series: WE-FLEX Type: For DC/DC Converters Package: Tape & Reel Size / Dimension: 0.827" L x 0.846" W (21.01mm x 21.49mm) Applications: Flexible Height - Seated (Max): 0.472" (11.99mm) Standard Package: 120 pcs Inductance @ Frequency: 87.1µH @ 100kHz Voltage - Isolation: 1500Vrms Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 125°C Footprint: 1.161" L x 0.846" W (29.49mm x 21.49mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381148-749196507
Category: Transformers>Switching Converter, SMPS Transformers
Series: WE-FLEX
Type: For DC/DC Converters
Package: Tape & Reel
Size / Dimension: 0.827" L x 0.846" W (21.01mm x 21.49mm)
Applications: Flexible
Height - Seated (Max): 0.472" (11.99mm)
Standard Package: 120 pcs
Inductance @ Frequency: 87.1µH @ 100kHz
Voltage - Isolation: 1500Vrms
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 125°C
Footprint: 1.161" L x 0.846" W (29.49mm x 21.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Switching Converter, SMPS Transformers - 749196507 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
749196507
Switching Converter, SMPS Transformers 749196507
WE-FLEX FLEXIBLE TRANSFORMER FOR

WE-FLEX FLEXIBLE TRANSFORMER FOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1381148-749196507 749196507
Product Name Transformers - Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-150P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details