Wurth Electronics ICS, Inc. Transformers -Switching Converter, SMPS Transformers 7491199501

Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Intended Chipset: LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770 Voltage - Primary: 34 ~ 72V Voltage - Auxiliary: 12V @ 15mA Inductance @ Frequency: 127µH @ 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Intended Chipset: LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770 Voltage - Primary: 34 ~ 72V Voltage - Auxiliary: 12V @ 15mA Inductance @ Frequency: 127µH @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers -Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers -Switching Converter, SMPS Transformers
Transformers -Switching Converter, SMPS Transformers
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Intended Chipset: LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770 Voltage - Primary: 34 ~ 72V Voltage - Auxiliary: 12V @ 15mA Inductance @ Frequency: 127µH @ 100kHz

Manufacturer: Würth Elektronik
Category: Transformers -Switching Converter, SMPS Transformers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: For DC/DC Converters
Applications: Power Over Ethernet (PoE)
Intended Chipset: LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770
Voltage - Primary: 34 ~ 72V
Voltage - Auxiliary: 12V @ 15mA
Inductance @ Frequency: 127µH @ 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers -Switching Converter, SMPS Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformer for Texas Instruments LM5071 - DA2383-AL DA2383-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611471-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details