Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 7491199312 7491199312

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857647-7491199312 Series: WE-PoE Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2437-2, 732-2437-1, 732-2437-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857647-7491199312 Series: WE-PoE Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2437-2, 732-2437-1, 732-2437-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 7491199312 - 857647-7491199312 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 7491199312
857647-7491199312
Switching Converter, SMPS Transformers - 7491199312 857647-7491199312
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857647-7491199312 Series: WE-PoE Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2437-2, 732-2437-1, 732-2437-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857647-7491199312
Series: WE-PoE
Features: For SMPS Transformer Isolation
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-2437-2, 732-2437-1, 732-2437-6

Buy Now Datasheet
Switching Converter, SMPS Transformers - 7491199312 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
7491199312
Switching Converter, SMPS Transformers 7491199312
TRANS FLYBACK POE 40UH SMD

TRANS FLYBACK POE 40UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 857647-7491199312 7491199312
Product Name Switching Converter, SMPS Transformers - 7491199312 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5496-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details