Wurth Electronics ICS, Inc. Transformers- Switching Converter, SMPS Transformers 7491196112

Description
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-PoEH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Mounting Type: Surface Mount Size / Dimension: 0.551" L x 0.591" W (14.00mm x 15.00mm) Height - Seated (Max): 0.571" (14.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-PoEH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Mounting Type: Surface Mount Size / Dimension: 0.551" L x 0.591" W (14.00mm x 15.00mm) Height - Seated (Max): 0.571" (14.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers- Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers- Switching Converter, SMPS Transformers
Transformers- Switching Converter, SMPS Transformers
Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-PoEH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Mounting Type: Surface Mount Size / Dimension: 0.551" L x 0.591" W (14.00mm x 15.00mm) Height - Seated (Max): 0.571" (14.50mm)

Manufacturer: Würth Elektronik
Category: Transformers- Switching Converter, SMPS Transformers
Series: WE-PoEH
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: For DC/DC Converters
Applications: Power Over Ethernet (PoE)
Mounting Type: Surface Mount
Size / Dimension: 0.551" L x 0.591" W (14.00mm x 15.00mm)
Height - Seated (Max): 0.571" (14.50mm)

Buy Now Datasheet
Switching Converter, SMPS Transformers - 7491196112 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
7491196112
Switching Converter, SMPS Transformers 7491196112
TRANS FLYBACK POE SMD

TRANS FLYBACK POE SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 7491196112
Product Name Transformers- Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-135P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details