Hammond Manufacturing Company Inc. Transformers - Classic Transformers 118944

Description
In response to requests from RCA Radiola III-A collectors we developed a replacement audio transformer about 20 years ago. The original transformers are usually found with "open" windings due to the fine wire and high turns used, coupled with age. These replacement units were originally sold through the AWA (The Antique Wireless Association). We resurrected the design & are now offering them once again to collectors. Features This is a universal replacement type - it will replace ANY of the 3 audio transformers used (1st audio driver, second audio - phase splitter stage or output transformer), by correctly connecting the 5 lugs. A pin out and connection diagram is included. The cases from the old transformer will fit this new unit perfectly. The terminal board (included as shown above) is a duplicate of the original. Primary: 4,000 turns, #41 wire (lugs 4 & 2) Secondary: 12,000 turns C.T., #41 wire (lugs 5 & 1, lug 3 is C.T. connection) Termination: Solder lugs on a 1 3/4" x 1" terminal board with 4 - 5" connecting leads Mounting: uses existing case. Cost: under $50.00 USD! Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Lamination Core Size - Weight Height - Width - Depth - (Lbs) 118944 - 1.88 1.69 1.38 0.62 0.50 0.44
Request a Quote Datasheet
Description
In response to requests from RCA Radiola III-A collectors we developed a replacement audio transformer about 20 years ago. The original transformers are usually found with "open" windings due to the fine wire and high turns used, coupled with age. These replacement units were originally sold through the AWA (The Antique Wireless Association). We resurrected the design & are now offering them once again to collectors. Features This is a universal replacement type - it will replace ANY of the 3 audio transformers used (1st audio driver, second audio - phase splitter stage or output transformer), by correctly connecting the 5 lugs. A pin out and connection diagram is included. The cases from the old transformer will fit this new unit perfectly. The terminal board (included as shown above) is a duplicate of the original. Primary: 4,000 turns, #41 wire (lugs 4 & 2) Secondary: 12,000 turns C.T., #41 wire (lugs 5 & 1, lug 3 is C.T. connection) Termination: Solder lugs on a 1 3/4" x 1" terminal board with 4 - 5" connecting leads Mounting: uses existing case. Cost: under $50.00 USD! Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Lamination Core Size - Weight Height - Width - Depth - (Lbs) 118944 - 1.88 1.69 1.38 0.62 0.50 0.44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 118944 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
118944
Transformers - Classic Transformers 118944
In response to requests from RCA Radiola III-A collectors we developed a replacement audio transformer about 20 years ago. The original transformers are usually found with "open" windings due to the fine wire and high turns used, coupled with age. These replacement units were originally sold through the AWA (The Antique Wireless Association). We resurrected the design & are now offering them once again to collectors. Features This is a universal replacement type - it will replace ANY of the 3 audio transformers used (1st audio driver, second audio - phase splitter stage or output transformer), by correctly connecting the 5 lugs. A pin out and connection diagram is included. The cases from the old transformer will fit this new unit perfectly. The terminal board (included as shown above) is a duplicate of the original. Primary: 4,000 turns, #41 wire (lugs 4 & 2) Secondary: 12,000 turns C.T., #41 wire (lugs 5 & 1, lug 3 is C.T. connection) Termination: Solder lugs on a 1 3/4" x 1" terminal board with 4 - 5" connecting leads Mounting: uses existing case. Cost: under $50.00 USD! Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Lamination Core Size - Weight Height - Width - Depth - (Lbs) 118944 - 1.88 1.69 1.38 0.62 0.50 0.44

In response to requests from RCA Radiola III-A collectors we developed a replacement audio transformer about 20 years ago. The original transformers are usually found with "open" windings due to the fine wire and high turns used, coupled with age. These replacement units were originally sold through the AWA (The Antique Wireless Association). We resurrected the design & are now offering them once again to collectors.

Features

  • This is a universal replacement type - it will replace ANY of the 3 audio transformers used (1st audio driver, second audio - phase splitter stage or output transformer), by correctly connecting the 5 lugs. A pin out and connection diagram is included.
  • The cases from the old transformer will fit this new unit perfectly.
  • The terminal board (included as shown above) is a duplicate of the original.
  • Primary: 4,000 turns, #41 wire (lugs 4 & 2)
  • Secondary: 12,000 turns C.T., #41 wire (lugs 5 & 1, lug 3 is C.T. connection)
  • Termination: Solder lugs on a 1 3/4" x 1" terminal board with 4 - 5" connecting leads
  • Mounting: uses existing case.
  • Cost: under $50.00 USD!

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Lamination Core Size - Weight
Height - Width - Depth - (Lbs)
118944 - 1.88 1.69 1.38 0.62 0.50 0.44

Supplier's Site
Audio Transformers - HM2502-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2502-ND
Audio Transformers HM2502-ND
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer

Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer

Buy Now Datasheet
Transformers - 118944 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
118944
Transformers 118944
INTERSTAGE TX RADIOLA 111-A

INTERSTAGE TX RADIOLA 111-A

Buy Now
Shenzhen, China
Transformers - Audio Transformers
118944
Transformers - Audio Transformers 118944
TRANSFORMER RADIOLA REPLACEMENT

TRANSFORMER RADIOLA REPLACEMENT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
118944
Audio Transformers / Signal Transformers 118944
Audio Transformers / Signal Transformers RADIOLA REPLCMNT TRANSFORMER

Audio Transformers / Signal Transformers RADIOLA REPLCMNT TRANSFORMER

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 118944 HM2502-ND 118944 118944 118944
Product Name Transformers - Classic Transformers Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 106V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 143R - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182D110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Classic Transformers - 194B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
2 suppliers