Wurth Electronics ICS, Inc. Connectors,Interconnects 7491195212

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Applications: Board Mount Voltage - Isolation: 1kV (1000V) Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.374" L x 0.197" W x 0.079" H (9.50mm x 5.00mm x 2.00mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Applications: Board Mount Voltage - Isolation: 1kV (1000V) Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.374" L x 0.197" W x 0.079" H (9.50mm x 5.00mm x 2.00mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Applications: Board Mount Voltage - Isolation: 1kV (1000V) Frequency: 5kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.374" L x 0.197" W x 0.079" H (9.50mm x 5.00mm x 2.00mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Last Time Buy
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Board Mount
Voltage - Isolation: 1kV (1000V)
Frequency: 5kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.374" L x 0.197" W x 0.079" H (9.50mm x 5.00mm x 2.00mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8719B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details