Wurth Electronics ICS, Inc. Pulse Transformers - 749024012 749024012

Description
Manufacturer: Würth Elektronik Win Source Part Number: 813482-749024012 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.125" L x 0.500" W (28.57mm x 12.70mm) Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 813482-749024012 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.125" L x 0.500" W (28.57mm x 12.70mm) Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749024012 - 813482-749024012 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749024012
813482-749024012
Pulse Transformers - 749024012 813482-749024012
Manufacturer: Würth Elektronik Win Source Part Number: 813482-749024012 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.125" L x 0.500" W (28.57mm x 12.70mm) Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 175 MSL Level: 1 (Unlimited)

Manufacturer: Würth Elektronik
Win Source Part Number: 813482-749024012
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350μH
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.125" L x 0.500" W (28.57mm x 12.70mm)
Height - Seated (Maximum): 0.500" (12.70mm)
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 175
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformers - 749024012 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749024012
Pulse Transformers 749024012
TRANSFORMER WE-LAN 10/100/1000BT

TRANSFORMER WE-LAN 10/100/1000BT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 813482-749024012 749024012
Product Name Pulse Transformers - 749024012 Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP1 Series Hexa-Path Magnetics - HP1-0076 HP1-0076LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details