Wurth Electronics ICS, Inc. Pulse Transformers - 749023010A 749023010A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857645-749023010A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5714-2, 732-5714-1, 732-5714-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857645-749023010A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5714-2, 732-5714-1, 732-5714-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749023010A - 857645-749023010A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749023010A
857645-749023010A
Pulse Transformers - 749023010A 857645-749023010A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857645-749023010A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5714-2, 732-5714-1, 732-5714-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857645-749023010A
Series: WE-LAN
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-5714-2, 732-5714-1, 732-5714-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 857645-749023010A
Product Name Pulse Transformers - 749023010A
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
B0863-B Transformer for PoE Powered Devices - B0863-BL B0863-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3020-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details