Wurth Electronics ICS, Inc. Transformers - Pulse Transformers 7490220115

Description
Win Source Part Number: 1381146-7490220115 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.720" L x 0.480" W (18.30mm x 12.20mm) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 400 pcs Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381146-7490220115 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.720" L x 0.480" W (18.30mm x 12.20mm) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 400 pcs Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1381146-7490220115 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1381146-7490220115
Transformers - Pulse Transformers 1381146-7490220115
Win Source Part Number: 1381146-7490220115 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.720" L x 0.480" W (18.30mm x 12.20mm) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 400 pcs Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381146-7490220115
Category: Transformers>Pulse Transformers
Series: WE-LAN
Package: Tape & Reel
Size / Dimension: 0.720" L x 0.480" W (18.30mm x 12.20mm)
Transformer Type: LAN 1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 400 pcs
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pulse Transformers - 7490220115 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
7490220115
Pulse Transformers 7490220115
XFRMR LAN 1CT:1CT 350UH

XFRMR LAN 1CT:1CT 350UH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1381146-7490220115 7490220115
Product Name Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 500 VA
View Details
Single Secondary Chassis Mount Power Transformers - F-180X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω - TCW2-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details