Wurth Electronics ICS, Inc. Pulse Transformers - 749020100 749020100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857643-749020100 Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-3268-2, 732-3268-1, 732-3268-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857643-749020100 Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-3268-2, 732-3268-1, 732-3268-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749020100 - 857643-749020100 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749020100
857643-749020100
Pulse Transformers - 749020100 857643-749020100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857643-749020100 Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-3268-2, 732-3268-1, 732-3268-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857643-749020100
Series: WE-LAN
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-3268-2, 732-3268-1, 732-3268-6

Buy Now Datasheet
Pulse Transformers - 749020100 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749020100
Pulse Transformers 749020100
TRANSFORMER LAN 10/100/1000 SMD

TRANSFORMER LAN 10/100/1000 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 857643-749020100 749020100
Product Name Pulse Transformers - 749020100 Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details