Wurth Electronics ICS, Inc. Pulse Transformers - 749014012 749014012

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130121-749014012 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.427" (10.85mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.967" L x 0.669" W (24.55mm x 17.00mm)
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130121-749014012 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.427" (10.85mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.967" L x 0.669" W (24.55mm x 17.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749014012 - 1130121-749014012 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749014012
1130121-749014012
Pulse Transformers - 749014012 1130121-749014012
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130121-749014012 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.427" (10.85mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.967" L x 0.669" W (24.55mm x 17.00mm)

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130121-749014012
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Inductance: 350μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.we-online.com
Height - Seated (Maximum): 0.427" (10.85mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.967" L x 0.669" W (24.55mm x 17.00mm)

Buy Now
Pulse Transformers - 749014012 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749014012
Pulse Transformers 749014012
TRANSFORMER WE-LAN MED 10/100BT

TRANSFORMER WE-LAN MED 10/100BT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1130121-749014012 749014012
Product Name Pulse Transformers - 749014012 Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Speaker Level - 117J4 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details