Wurth Electronics ICS, Inc. RF and Wireless -RF Antennas 7488912455

Description
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5GHz Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz Antenna Type: Chip
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5GHz Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz Antenna Type: Chip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Antennas - 7488912455 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Antennas
7488912455
RF and Wireless -RF Antennas 7488912455
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5GHz Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz Antenna Type: Chip

Manufacturer: Würth Elektronik
Category: RF and Wireless -RF Antennas
Series: WE-MCA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: Bluetooth, Cellular, WiFi
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 5GHz
Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz
Antenna Type: Chip

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number 7488912455
Product Name RF and Wireless -RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details