Wurth Electronics ICS, Inc. RF and Wireless -RF Antennas 7488910092

Description
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Group: UHF (300MHz ~ 1GHz) Frequency Range: 868MHz ~ 960MHz Antenna Type: Chip VSWR: 2.5
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Group: UHF (300MHz ~ 1GHz) Frequency Range: 868MHz ~ 960MHz Antenna Type: Chip VSWR: 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Antennas - 7488910092 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Antennas
7488910092
RF and Wireless -RF Antennas 7488910092
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Group: UHF (300MHz ~ 1GHz) Frequency Range: 868MHz ~ 960MHz Antenna Type: Chip VSWR: 2.5

Manufacturer: Würth Elektronik
Category: RF and Wireless -RF Antennas
Series: WE-MCA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: Bluetooth, Cellular, WiFi
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency Range: 868MHz ~ 960MHz
Antenna Type: Chip
VSWR: 2.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number 7488910092
Product Name RF and Wireless -RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers