Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminals - Screw Connectors 74650073R

Description
Win Source Part Number: 1372066-74650073R Category: Connectors, Interconnects - Terminals - Screw Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: REDCUBE WP-THRBU Package: Tape & Reel Product Status: Active Features: Screw not Included Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 50 A Contact Finish: Tin Termination: Solder Contact Material: Brass Terminal Type: Screw Terminal, Power Tap Number of Pins: 4 Screw Size: M3
Request a Quote Datasheet
Description
Win Source Part Number: 1372066-74650073R Category: Connectors, Interconnects - Terminals - Screw Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: REDCUBE WP-THRBU Package: Tape & Reel Product Status: Active Features: Screw not Included Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 50 A Contact Finish: Tin Termination: Solder Contact Material: Brass Terminal Type: Screw Terminal, Power Tap Number of Pins: 4 Screw Size: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Screw Connectors - 1372066-74650073R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Screw Connectors
1372066-74650073R
Connectors, Interconnects - Terminals - Screw Connectors 1372066-74650073R
Win Source Part Number: 1372066-74650073R Category: Connectors, Interconnects - Terminals - Screw Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: REDCUBE WP-THRBU Package: Tape & Reel Product Status: Active Features: Screw not Included Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 50 A Contact Finish: Tin Termination: Solder Contact Material: Brass Terminal Type: Screw Terminal, Power Tap Number of Pins: 4 Screw Size: M3

Win Source Part Number: 1372066-74650073R
Category: Connectors, Interconnects - Terminals - Screw Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Würth Elektronik
Series: REDCUBE WP-THRBU
Package: Tape & Reel
Product Status: Active
Features: Screw not Included
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 50 A
Contact Finish: Tin
Termination: Solder
Contact Material: Brass
Terminal Type: Screw Terminal, Power Tap
Number of Pins: 4
Screw Size: M3

Buy Now Datasheet
Screw Connectors - 74650073R - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
74650073R
Screw Connectors 74650073R
TERM REDCUBE M3 4PIN PCB

TERM REDCUBE M3 4PIN PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1372066-74650073R 74650073R
Product Name Connectors, Interconnects - Terminals - Screw Connectors Screw Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details