Wurth Electronics ICS, Inc. Connectors, Interconnects- Terminals Screw Connectors 7461057

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals Screw Connectors Series: REDCUBE WP-BUTR Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Number of Pins: 6 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals Screw Connectors Series: REDCUBE WP-BUTR Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Number of Pins: 6 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminals Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals Screw Connectors
Connectors, Interconnects- Terminals Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals Screw Connectors Series: REDCUBE WP-BUTR Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Number of Pins: 6 Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Terminals Screw Connectors
Series: REDCUBE WP-BUTR
Package: Bulk
Product Status: Active
Terminal Type: Screw Terminal, Power Tap
Termination: Press-Fit
Number of Pins: 6
Mounting Type: Through Hole

Buy Now Datasheet
Screw Connectors - 7461057 - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
7461057
Screw Connectors 7461057
TERM REDCUBE M3 6PIN PCB

TERM REDCUBE M3 6PIN PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 7461057
Product Name Connectors, Interconnects- Terminals Screw Connectors Screw Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details