Wurth Electronics ICS, Inc. Inductors, Coils, Chokes- Fixed Inductors 744901122

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-TCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Thin Film Inductance: 22 nH Current Rating (Amps): 90 mA Shielding: Unshielded DC Resistance (DCR): 2.6Ohm Max
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-TCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Thin Film Inductance: 22 nH Current Rating (Amps): 90 mA Shielding: Unshielded DC Resistance (DCR): 2.6Ohm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Fixed Inductors
Inductors, Coils, Chokes- Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-TCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Thin Film Inductance: 22 nH Current Rating (Amps): 90 mA Shielding: Unshielded DC Resistance (DCR): 2.6Ohm Max

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes- Fixed Inductors
Series: WE-TCI
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Thin Film
Inductance: 22 nH
Current Rating (Amps): 90 mA
Shielding: Unshielded
DC Resistance (DCR): 2.6Ohm Max

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes- Fixed Inductors
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-121 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details