Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 7448991100

Description
Win Source Part Number: 1381138-7448991100 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-MCRI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Standard Package: 800 pcs Tolerance: ±20% Height: 0.161" (4.10mm) Number of Coils: 2 Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 3.7 A Current Saturation - Parallel: 9.8 A DC Resistance (DCR) - Parallel: 62mOhm Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381138-7448991100 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-MCRI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Standard Package: 800 pcs Tolerance: ±20% Height: 0.161" (4.10mm) Number of Coils: 2 Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 3.7 A Current Saturation - Parallel: 9.8 A DC Resistance (DCR) - Parallel: 62mOhm Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1381138-7448991100 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1381138-7448991100
Inductors, Coils, Chokes - Arrays, Signal Transformers 1381138-7448991100
Win Source Part Number: 1381138-7448991100 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-MCRI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Standard Package: 800 pcs Tolerance: ±20% Height: 0.161" (4.10mm) Number of Coils: 2 Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 3.7 A Current Saturation - Parallel: 9.8 A DC Resistance (DCR) - Parallel: 62mOhm Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381138-7448991100
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: WE-MCRI
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
Standard Package: 800 pcs
Tolerance: ±20%
Height: 0.161" (4.10mm)
Number of Coils: 2
Inductance - Connected In Parallel: 10 µH
Current Rating - Parallel: 3.7 A
Current Saturation - Parallel: 9.8 A
DC Resistance (DCR) - Parallel: 62mOhm
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381138-7448991100
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details