Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 7448990082

Description
Win Source Part Number: 1381137-7448990082 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-MCRI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Standard Package: 300 pcs Tolerance: ±20% Height: 0.354" (9.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 8.2 µH Current Rating - Parallel: 4.8 A Current Saturation - Parallel: 18.5 A DC Resistance (DCR) - Parallel: 63mOhm Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381137-7448990082 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-MCRI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Standard Package: 300 pcs Tolerance: ±20% Height: 0.354" (9.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 8.2 µH Current Rating - Parallel: 4.8 A Current Saturation - Parallel: 18.5 A DC Resistance (DCR) - Parallel: 63mOhm Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1381137-7448990082 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1381137-7448990082
Inductors, Coils, Chokes - Arrays, Signal Transformers 1381137-7448990082
Win Source Part Number: 1381137-7448990082 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-MCRI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Standard Package: 300 pcs Tolerance: ±20% Height: 0.354" (9.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 8.2 µH Current Rating - Parallel: 4.8 A Current Saturation - Parallel: 18.5 A DC Resistance (DCR) - Parallel: 63mOhm Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381137-7448990082
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: WE-MCRI
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
Standard Package: 300 pcs
Tolerance: ±20%
Height: 0.354" (9.00mm)
Number of Coils: 2
Inductance - Connected In Parallel: 8.2 µH
Current Rating - Parallel: 4.8 A
Current Saturation - Parallel: 18.5 A
DC Resistance (DCR) - Parallel: 63mOhm
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381137-7448990082
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers