Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 74489430100

Description
Win Source Part Number: 1381136-74489430100 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-TDC Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Standard Package: 550 pcs Tolerance: ±20% Height: 0.083" (2.10mm) Number of Coils: 2 Inductance - Connected In Series: 40 µH Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 1 A Current Rating - Series: 500 mA Current Saturation - Parallel: 1.65 A Current Saturation - Series: 825 mA DC Resistance (DCR) - Parallel: 215mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381136-74489430100 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-TDC Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Standard Package: 550 pcs Tolerance: ±20% Height: 0.083" (2.10mm) Number of Coils: 2 Inductance - Connected In Series: 40 µH Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 1 A Current Rating - Series: 500 mA Current Saturation - Parallel: 1.65 A Current Saturation - Series: 825 mA DC Resistance (DCR) - Parallel: 215mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1381136-74489430100 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1381136-74489430100
Inductors, Coils, Chokes - Arrays, Signal Transformers 1381136-74489430100
Win Source Part Number: 1381136-74489430100 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-TDC Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Standard Package: 550 pcs Tolerance: ±20% Height: 0.083" (2.10mm) Number of Coils: 2 Inductance - Connected In Series: 40 µH Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 1 A Current Rating - Series: 500 mA Current Saturation - Parallel: 1.65 A Current Saturation - Series: 825 mA DC Resistance (DCR) - Parallel: 215mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381136-74489430100
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: WE-TDC
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Standard Package: 550 pcs
Tolerance: ±20%
Height: 0.083" (2.10mm)
Number of Coils: 2
Inductance - Connected In Series: 40 µH
Inductance - Connected In Parallel: 10 µH
Current Rating - Parallel: 1 A
Current Rating - Series: 500 mA
Current Saturation - Parallel: 1.65 A
Current Saturation - Series: 825 mA
DC Resistance (DCR) - Parallel: 215mOhm Max
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381136-74489430100
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details