Wurth Electronics ICS, Inc. Inductors, Coils, Chokes -Arrays, Signal Transformers 744877330

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 33 µH Inductance - Connected In Series: 132 µH Shielding: Shielded Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 33 µH Inductance - Connected In Series: 132 µH Shielding: Shielded Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Arrays, Signal Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Arrays, Signal Transformers
Inductors, Coils, Chokes -Arrays, Signal Transformers
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 33 µH Inductance - Connected In Series: 132 µH Shielding: Shielded Operating Temperature: -40°C ~ 125°C

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes -Arrays, Signal Transformers
Series: WE-DD
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Coils: 2
Inductance - Connected In Parallel: 33 µH
Inductance - Connected In Series: 132 µH
Shielding: Shielded
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Inductors, Coils, Chokes -Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - 125E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers