Wurth Electronics ICS, Inc. Arrays, Signal Transformers - 744877008 744877008

Description
Manufacturer: Würth Elektronik Win Source Part Number: 803248-744877008 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.189" (4.80mm) Number of Coils: 2 Inductance - Connected In Series: 32.8μH Inductance - Connected In Parallel: 8.2μH Current Rating - Parallel: 1.7A Current Rating - Series: 850mA Current Saturation - Parallel: 2.9A Current Saturation - Series: 1.45A DC Resistance (DCR) - Parallel: 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 803248-744877008 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.189" (4.80mm) Number of Coils: 2 Inductance - Connected In Series: 32.8μH Inductance - Connected In Parallel: 8.2μH Current Rating - Parallel: 1.7A Current Rating - Series: 850mA Current Saturation - Parallel: 2.9A Current Saturation - Series: 1.45A DC Resistance (DCR) - Parallel: 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - 744877008
803248-744877008
Arrays, Signal Transformers - 744877008 803248-744877008
Manufacturer: Würth Elektronik Win Source Part Number: 803248-744877008 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.189" (4.80mm) Number of Coils: 2 Inductance - Connected In Series: 32.8μH Inductance - Connected In Parallel: 8.2μH Current Rating - Parallel: 1.7A Current Rating - Series: 850mA Current Saturation - Parallel: 2.9A Current Saturation - Series: 1.45A DC Resistance (DCR) - Parallel: 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Würth Elektronik
Win Source Part Number: 803248-744877008
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Tolerance: ±20%
Height: 0.189" (4.80mm)
Number of Coils: 2
Inductance - Connected In Series: 32.8μH
Inductance - Connected In Parallel: 8.2μH
Current Rating - Parallel: 1.7A
Current Rating - Series: 850mA
Current Saturation - Parallel: 2.9A
Current Saturation - Series: 1.45A
DC Resistance (DCR) - Parallel: 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 803248-744877008
Product Name Arrays, Signal Transformers - 744877008
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details