Wurth Electronics ICS, Inc. Inductors, Coils, Chokes- Arrays, Signal Transformers 744877005

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 5.6 µH DC Resistance (DCR) - Parallel: 95mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 5.6 µH DC Resistance (DCR) - Parallel: 95mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Arrays, Signal Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Arrays, Signal Transformers
Inductors, Coils, Chokes- Arrays, Signal Transformers
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 5.6 µH DC Resistance (DCR) - Parallel: 95mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes- Arrays, Signal Transformers
Series: WE-DD
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Coils: 2
Inductance - Connected In Parallel: 5.6 µH
DC Resistance (DCR) - Parallel: 95mOhm Max
Mounting Type: Surface Mount
Package / Case: Nonstandard
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Inductors, Coils, Chokes- Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-33K2SL FCT1-33K2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - A145148DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers