Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7448640405

Description
Win Source Part Number: 1381131-7448640405 Category: Filters>Common Mode Chokes Series: WE-FC Package: Tube Voltage Rating - AC: 250V Size / Dimension: 0.835" L x 0.835" W (21.20mm x 21.20mm) Current Rating (Max): 300mA Standard Package: 120 pcs Filter Type: Power Line Height (Max): 0.701" (17.80mm) Number of Lines: 2 Inductance @ Frequency: 33 mH @ 10 kHz DC Resistance (DCR) (Max): 2Ohm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381131-7448640405 Category: Filters>Common Mode Chokes Series: WE-FC Package: Tube Voltage Rating - AC: 250V Size / Dimension: 0.835" L x 0.835" W (21.20mm x 21.20mm) Current Rating (Max): 300mA Standard Package: 120 pcs Filter Type: Power Line Height (Max): 0.701" (17.80mm) Number of Lines: 2 Inductance @ Frequency: 33 mH @ 10 kHz DC Resistance (DCR) (Max): 2Ohm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1381131-7448640405 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1381131-7448640405
Filters - Common Mode Chokes 1381131-7448640405
Win Source Part Number: 1381131-7448640405 Category: Filters>Common Mode Chokes Series: WE-FC Package: Tube Voltage Rating - AC: 250V Size / Dimension: 0.835" L x 0.835" W (21.20mm x 21.20mm) Current Rating (Max): 300mA Standard Package: 120 pcs Filter Type: Power Line Height (Max): 0.701" (17.80mm) Number of Lines: 2 Inductance @ Frequency: 33 mH @ 10 kHz DC Resistance (DCR) (Max): 2Ohm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381131-7448640405
Category: Filters>Common Mode Chokes
Series: WE-FC
Package: Tube
Voltage Rating - AC: 250V
Size / Dimension: 0.835" L x 0.835" W (21.20mm x 21.20mm)
Current Rating (Max): 300mA
Standard Package: 120 pcs
Filter Type: Power Line
Height (Max): 0.701" (17.80mm)
Number of Lines: 2
Inductance @ Frequency: 33 mH @ 10 kHz
DC Resistance (DCR) (Max): 2Ohm (Typ)
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381131-7448640405
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 6-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.7500 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers