Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744862056

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328206-744862056 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 400V Size / Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) Current Rating (Max): 600mA Standard Package: 88 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 5.6 mH @ 10 kHz DC Resistance (DCR) (Max): 830mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-3141,744862056,7 32-3141-5,732-3141-N D,732-3141-5-ND,7448 620561,732-744862056 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328206-744862056 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 400V Size / Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) Current Rating (Max): 600mA Standard Package: 88 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 5.6 mH @ 10 kHz DC Resistance (DCR) (Max): 830mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-3141,744862056,7 32-3141-5,732-3141-N D,732-3141-5-ND,7448 620561,732-744862056 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328206-744862056 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328206-744862056
Filters - Common Mode Chokes 1328206-744862056
Manufacturer: Würth Elektronik Win Source Part Number: 1328206-744862056 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 400V Size / Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) Current Rating (Max): 600mA Standard Package: 88 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 5.6 mH @ 10 kHz DC Resistance (DCR) (Max): 830mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-3141,744862056,7 32-3141-5,732-3141-N D,732-3141-5-ND,7448 620561,732-744862056 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328206-744862056
Category: Filters>Common Mode Chokes
Packaging: Tray
Voltage Rating - AC: 400V
Size / Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm)
Current Rating (Max): 600mA
Standard Package: 88
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 5.6 mH @ 10 kHz
DC Resistance (DCR) (Max): 830mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-3141,744862056,732-3141-5,732-3141-ND,732-3141-5-ND,7448620561,732-744862056
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328206-744862056
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 2-1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details