Wurth Electronics ICS, Inc. Arrays, Signal Transformers - 74485540440 74485540440

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857621-74485540440 Series: WE-CFWI Features: 2 Coil Inductor Array 17.6 µH Inductance - Connected in Series 4.4 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 12 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4565-2, 732-4565-1, 732-4565-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857621-74485540440 Series: WE-CFWI Features: 2 Coil Inductor Array 17.6 µH Inductance - Connected in Series 4.4 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 12 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4565-2, 732-4565-1, 732-4565-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 74485540440 - 857621-74485540440 - Win Source Electronics
Laguna Hills, CA, United States
Arrays, Signal Transformers - 74485540440
857621-74485540440
Arrays, Signal Transformers - 74485540440 857621-74485540440
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857621-74485540440 Series: WE-CFWI Features: 2 Coil Inductor Array 17.6 µH Inductance - Connected in Series 4.4 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 12 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4565-2, 732-4565-1, 732-4565-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857621-74485540440
Series: WE-CFWI
Features: 2 Coil Inductor Array 17.6 µH Inductance - Connected in Series 4.4 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 12 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4565-2, 732-4565-1, 732-4565-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857621-74485540440
Product Name Arrays, Signal Transformers - 74485540440
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details