Wurth Electronics ICS, Inc. Arrays, Signal Transformers - 744851027 744851027

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 762038-744851027 Series: WE-DCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Shielding: Shielded Mounting: SMD Tolerance: ±20% Height: 0.453" (11.50mm) Number of Coils: 2 Inductance - Connected In Parallel: 270nH Current Rating - Parallel: 12.3A Current Rating - Series: 6.15A Current Saturation - Parallel: 65A Current Saturation - Series: 32.5A DC Resistance (DCR) - Parallel: 5 mOhm Max Family Name: 744851027 Categories: Inductors, Coils, Chokes Dimension: 0.906" L x 0.728" W (23.00mm x 18.50mm) Test Inductance - Connected In Series: 1.08μH Introduction Date: February 24, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 762038-744851027 Series: WE-DCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Shielding: Shielded Mounting: SMD Tolerance: ±20% Height: 0.453" (11.50mm) Number of Coils: 2 Inductance - Connected In Parallel: 270nH Current Rating - Parallel: 12.3A Current Rating - Series: 6.15A Current Saturation - Parallel: 65A Current Saturation - Series: 32.5A DC Resistance (DCR) - Parallel: 5 mOhm Max Family Name: 744851027 Categories: Inductors, Coils, Chokes Dimension: 0.906" L x 0.728" W (23.00mm x 18.50mm) Test Inductance - Connected In Series: 1.08μH Introduction Date: February 24, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - 744851027
762038-744851027
Arrays, Signal Transformers - 744851027 762038-744851027
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 762038-744851027 Series: WE-DCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Shielding: Shielded Mounting: SMD Tolerance: ±20% Height: 0.453" (11.50mm) Number of Coils: 2 Inductance - Connected In Parallel: 270nH Current Rating - Parallel: 12.3A Current Rating - Series: 6.15A Current Saturation - Parallel: 65A Current Saturation - Series: 32.5A DC Resistance (DCR) - Parallel: 5 mOhm Max Family Name: 744851027 Categories: Inductors, Coils, Chokes Dimension: 0.906" L x 0.728" W (23.00mm x 18.50mm) Test Inductance - Connected In Series: 1.08μH Introduction Date: February 24, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 762038-744851027
Series: WE-DCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Shielding: Shielded
Mounting: SMD
Tolerance: ±20%
Height: 0.453" (11.50mm)
Number of Coils: 2
Inductance - Connected In Parallel: 270nH
Current Rating - Parallel: 12.3A
Current Rating - Series: 6.15A
Current Saturation - Parallel: 65A
Current Saturation - Series: 32.5A
DC Resistance (DCR) - Parallel: 5 mOhm Max
Family Name: 744851027
Categories: Inductors, Coils, Chokes
Dimension: 0.906" L x 0.728" W (23.00mm x 18.50mm)
Test Inductance - Connected In Series: 1.08μH
Introduction Date: February 24, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 762038-744851027
Product Name Arrays, Signal Transformers - 744851027
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details