Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744834433

Description
Win Source Part Number: 1381128-744834433 Category: Filters>Common Mode Chokes Series: WE-CMBH Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.280" L x 1.102" W (32.50mm x 28.00mm) Current Rating (Max): 5A Standard Package: 35 pcs Filter Type: Power Line Height (Max): 0.866" (22.00mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 37mOhm Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381128-744834433 Category: Filters>Common Mode Chokes Series: WE-CMBH Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.280" L x 1.102" W (32.50mm x 28.00mm) Current Rating (Max): 5A Standard Package: 35 pcs Filter Type: Power Line Height (Max): 0.866" (22.00mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 37mOhm Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1381128-744834433 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1381128-744834433
Filters - Common Mode Chokes 1381128-744834433
Win Source Part Number: 1381128-744834433 Category: Filters>Common Mode Chokes Series: WE-CMBH Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.280" L x 1.102" W (32.50mm x 28.00mm) Current Rating (Max): 5A Standard Package: 35 pcs Filter Type: Power Line Height (Max): 0.866" (22.00mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 37mOhm Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381128-744834433
Category: Filters>Common Mode Chokes
Series: WE-CMBH
Package: Tray
Voltage Rating - AC: 250V
Size / Dimension: 1.280" L x 1.102" W (32.50mm x 28.00mm)
Current Rating (Max): 5A
Standard Package: 35 pcs
Filter Type: Power Line
Height (Max): 0.866" (22.00mm)
Number of Lines: 2
Inductance @ Frequency: 3.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 37mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381128-744834433
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details