Wurth Electronics ICS, Inc. Filters -Common Mode Chokes 744834101

Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CMBH Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Mounting Type: Through Hole Size / Dimension: 1.280" L x 1.102" W (32.50mm x 28.00mm) Height (Max): 0.866" (22.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CMBH Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Mounting Type: Through Hole Size / Dimension: 1.280" L x 1.102" W (32.50mm x 28.00mm) Height (Max): 0.866" (22.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Common Mode Chokes
Filters -Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CMBH Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Mounting Type: Through Hole Size / Dimension: 1.280" L x 1.102" W (32.50mm x 28.00mm) Height (Max): 0.866" (22.00mm)

Manufacturer: Würth Elektronik
Category: Filters -Common Mode Chokes
Series: WE-CMBH
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Mounting Type: Through Hole
Size / Dimension: 1.280" L x 1.102" W (32.50mm x 28.00mm)
Height (Max): 0.866" (22.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters -Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details