Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7448262510

Description
Win Source Part Number: 1349540-7448262510 Category: Filters - Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.732" L x 0.925" W (44.00mm x 23.50mm) Current Rating (Max): 25A Standard Package: 18 Filter Type: Power Line Height (Max): 1.693" (43.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 4.5mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1349540-7448262510 Category: Filters - Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.732" L x 0.925" W (44.00mm x 23.50mm) Current Rating (Max): 25A Standard Package: 18 Filter Type: Power Line Height (Max): 1.693" (43.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 4.5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1349540-7448262510 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1349540-7448262510
Filters - Common Mode Chokes 1349540-7448262510
Win Source Part Number: 1349540-7448262510 Category: Filters - Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.732" L x 0.925" W (44.00mm x 23.50mm) Current Rating (Max): 25A Standard Package: 18 Filter Type: Power Line Height (Max): 1.693" (43.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 4.5mOhm

Win Source Part Number: 1349540-7448262510
Category: Filters - Common Mode Chokes
Series: WE-CMB
Package: Tray
Voltage Rating - AC: 250V
Size / Dimension: 1.732" L x 0.925" W (44.00mm x 23.50mm)
Current Rating (Max): 25A
Standard Package: 18
Filter Type: Power Line
Height (Max): 1.693" (43.00mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 100 kHz
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
DC Resistance (DCR) (Max): 4.5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1349540-7448262510
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details