Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7448262013

Description
Win Source Part Number: 1341195-7448262013 Category: Filters - Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.713" L x 0.925" W (43.50mm x 23.50mm) Current Rating (Max): 20A Standard Package: 18 Filter Type: Power Line Height (Max): 1.693" (43.00mm) Number of Lines: 2 Inductance @ Frequency: 1.3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 6.2mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1341195-7448262013 Category: Filters - Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.713" L x 0.925" W (43.50mm x 23.50mm) Current Rating (Max): 20A Standard Package: 18 Filter Type: Power Line Height (Max): 1.693" (43.00mm) Number of Lines: 2 Inductance @ Frequency: 1.3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 6.2mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1341195-7448262013 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1341195-7448262013
Filters - Common Mode Chokes 1341195-7448262013
Win Source Part Number: 1341195-7448262013 Category: Filters - Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.713" L x 0.925" W (43.50mm x 23.50mm) Current Rating (Max): 20A Standard Package: 18 Filter Type: Power Line Height (Max): 1.693" (43.00mm) Number of Lines: 2 Inductance @ Frequency: 1.3 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 6.2mOhm

Win Source Part Number: 1341195-7448262013
Category: Filters - Common Mode Chokes
Series: WE-CMB
Package: Tray
Voltage Rating - AC: 250V
Size / Dimension: 1.713" L x 0.925" W (43.50mm x 23.50mm)
Current Rating (Max): 20A
Standard Package: 18
Filter Type: Power Line
Height (Max): 1.693" (43.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.3 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
DC Resistance (DCR) (Max): 6.2mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1341195-7448262013
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details