Wurth Electronics ICS, Inc. Filters-Common Mode Chokes 744821201

Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 45mOhm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Common Mode Chokes
Filters-Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 45mOhm

Manufacturer: Würth Elektronik
Category: Filters-Common Mode Chokes
Series: WE-CMB
Package: Bulk
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 10 kHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 45mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters-Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details