Wurth Electronics ICS, Inc. Filters-Common Mode Chokes 7448053201

Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 900 µH @ 10 kHz Current Rating (Max): 32A DC Resistance (DCR) (Max): 1.1mOhm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 900 µH @ 10 kHz Current Rating (Max): 32A DC Resistance (DCR) (Max): 1.1mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Common Mode Chokes
Filters-Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 900 µH @ 10 kHz Current Rating (Max): 32A DC Resistance (DCR) (Max): 1.1mOhm

Manufacturer: Würth Elektronik
Category: Filters-Common Mode Chokes
Series: WE-CMBNC
Package: Bulk
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 900 µH @ 10 kHz
Current Rating (Max): 32A
DC Resistance (DCR) (Max): 1.1mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters-Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers