Wurth Electronics ICS, Inc. Filters-Common Mode Chokes 7448052502

Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2.5 mH @ 10 kHz Current Rating (Max): 25A DC Resistance (DCR) (Max): 2.2mOhm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2.5 mH @ 10 kHz Current Rating (Max): 25A DC Resistance (DCR) (Max): 2.2mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Common Mode Chokes
Filters-Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2.5 mH @ 10 kHz Current Rating (Max): 25A DC Resistance (DCR) (Max): 2.2mOhm

Manufacturer: Würth Elektronik
Category: Filters-Common Mode Chokes
Series: WE-CMBNC
Package: Bulk
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 2.5 mH @ 10 kHz
Current Rating (Max): 25A
DC Resistance (DCR) (Max): 2.2mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters-Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details