Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 7448042001

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 2.4mOhm Mounting Type: Through Hole Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 2.4mOhm Mounting Type: Through Hole Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 2.4mOhm Mounting Type: Through Hole Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm)

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-CMBNC
Package: Bulk
Product Status: Active
Filter Type: Power Line
Inductance @ Frequency: 1 mH @ 10 kHz
DC Resistance (DCR) (Max): 2.4mOhm
Mounting Type: Through Hole
Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers