Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7448041801

Description
Win Source Part Number: 1381126-7448041801 Category: Filters>Common Mode Chokes Series: WE-CMBNC Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm) Current Rating (Max): 18A Standard Package: 25 pcs Filter Type: Power Line Height (Max): 1.260" (32.00mm) Number of Lines: 2 Inductance @ Frequency: 1.5 mH @ 10 kHz DC Resistance (DCR) (Max): 3.2mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381126-7448041801 Category: Filters>Common Mode Chokes Series: WE-CMBNC Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm) Current Rating (Max): 18A Standard Package: 25 pcs Filter Type: Power Line Height (Max): 1.260" (32.00mm) Number of Lines: 2 Inductance @ Frequency: 1.5 mH @ 10 kHz DC Resistance (DCR) (Max): 3.2mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1381126-7448041801 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1381126-7448041801
Filters - Common Mode Chokes 1381126-7448041801
Win Source Part Number: 1381126-7448041801 Category: Filters>Common Mode Chokes Series: WE-CMBNC Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm) Current Rating (Max): 18A Standard Package: 25 pcs Filter Type: Power Line Height (Max): 1.260" (32.00mm) Number of Lines: 2 Inductance @ Frequency: 1.5 mH @ 10 kHz DC Resistance (DCR) (Max): 3.2mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381126-7448041801
Category: Filters>Common Mode Chokes
Series: WE-CMBNC
Package: Bulk
Voltage Rating - AC: 250V
Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm)
Current Rating (Max): 18A
Standard Package: 25 pcs
Filter Type: Power Line
Height (Max): 1.260" (32.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.5 mH @ 10 kHz
DC Resistance (DCR) (Max): 3.2mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381126-7448041801
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 8-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0510 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details