Wurth Electronics ICS, Inc. Filters-Common Mode Chokes 7448031002

Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2 mH @ 10 kHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 6mOhm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2 mH @ 10 kHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Common Mode Chokes
Filters-Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 2 mH @ 10 kHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 6mOhm

Manufacturer: Würth Elektronik
Category: Filters-Common Mode Chokes
Series: WE-CMBNC
Package: Bulk
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 2 mH @ 10 kHz
Current Rating (Max): 10A
DC Resistance (DCR) (Max): 6mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters-Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers